CSA - CAN/CSA-E61558-2-5-03

Safety of power transformers, power supply units and similar – Part 2-5: Particular requirements for shaver transformers and shaver supply units

inactive
Organization: CSA
Publication Date: 1 March 2003
Status: inactive
Page Count: 46
scope:

Replacement:

This part 2-5 of IEC 61558 applies to shaver supply units, embodying one or more socket-outlets and a single phase air cooled isolating transformer, having a rated supply voltage not exceeding 250 V a.c., a rated output not less than 20 VA and not excceding 50 VA, a rated output voltage not exceeding 250 V, and a rated frequency not exceeding 500 Hz.

This standard is also applicable to shaver transformers for embodiment into shaver supply units.

NOTE 1 - Shaver supply units may be flush or surface mounted or incorporated in luminaires and other equipment.

NOTE 2 - Shaver supply units may be used to supply shavers, tooth brushes and similar small power devices.

Document History

January 1, 2020
Safety of transformers, reactors, power supply units and combinations thereof — Part 2-5: Particular requirements and test for transformer for shavers, power supply units for shavers and shaver supply units
This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
CAN/CSA-E61558-2-5-03
March 1, 2003
Safety of power transformers, power supply units and similar – Part 2-5: Particular requirements for shaver transformers and shaver supply units
Replacement: This part 2-5 of IEC 61558 applies to shaver supply units, embodying one or more socket-outlets and a single phase air cooled isolating transformer, having a rated supply voltage not...
March 1, 2003
Safety of power transformers, power supply units and similar – Part 2-5: Particular requirements for shaver transformers and shaver supply units
Replacement: This part 2-5 of IEC 61558 applies to shaver supply units, embodying one or more socketoutlets and a single phase air cooled isolating transformer, having a rated supply voltage not...
January 1, 2003
Safety of power transformers, power supply units and similar – Part 2-5: Particular requirements for shaver transformers and shaver supply units
This part 2-5 of IEC 61558 applies to shaver supply units, embodying one or more socketoutlets and a single phase air cooled isolating transformer, having a rated supply voltage not exceeding 250 V...

References

Advertisement