AFNOR - NF EN 2413

Aerospace series. Bolts, shoudered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated. Classification : 1 100 MPa (at ambient temperature) / 235 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 August 1995
Status: active
Page Count: 9
ICS Code (Other fasteners): 49.030.99

Document History

NF EN 2413
August 1, 1995
Aerospace series. Bolts, shoudered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated. Classification : 1 100 MPa (at ambient temperature) / 235 degrees celsius.
A description is not available for this item.
Advertisement