NPFC - COE CRD-C 53-01

TEST METHOD FOR CONSISTENCY OF NO-SLUMP CONCRETE USING THE MODIFIED VEBE APPARATUS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 December 2001
Status: active
Page Count: 4
scope:

This method covers the procedure for determining the consistency of no-slump concrete when the slump test (CRD-C 5) is not applicable. This method is applicable in both the laboratory and the field.

This method is considered applicable to concrete containing 50-mm (2-in.) nominal maximum size aggregate or smaller. If the nominal maximum size of the aggregate is larger than 50 mm (2 in.), the method is applicable for that portion of a concrete sample which is wet-sieved over a 50-mm (2-in.) sieve in accordance with CRD-C 4.

Document History

COE CRD-C 53-01
December 1, 2001
TEST METHOD FOR CONSISTENCY OF NO-SLUMP CONCRETE USING THE MODIFIED VEBE APPARATUS
This method covers the procedure for determining the consistency of no-slump concrete when the slump test (CRD-C 5) is not applicable. This method is applicable in both the laboratory and the field....

References

Advertisement