ASTM International - ASTM D6477-04
Standard Terminology Relating to Tire Cord, Bead Wire, Hose Reinforcing Wire, and Fabrics
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Tyres in general): | 83.160.01 |
scope:
1.1 This terminology is the compilation of all definitions developed by Subcommittee D13.19 on Tire Cords and Fabrics.
1.2 The terminology, mostly definitions, is unique to the tire cord fabric industry. Meanings of the same terms used outside the tire cord fabric industry can be found in other compilations or in dictionaries of general usage.
1.3 In addition to being a specialized dictionary, this terminology is also a tool for managing the Subcommittee's terminology. This includes finding, eliminating, and preventing redundancies, that is, where two or more terms relating to the same concept are defined in different words.