ETSI - EN 300 462-2-1

Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2-1: Synchronization Network Architecture Based on SDH Networks

inactive
Organization: ETSI
Publication Date: 1 January 2002
Status: inactive
Page Count: 16
scope:

The present document specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the synchronization of Synchronous Digital Hierarchy (SDH) and Plesiochronous Digital Hierarchy (PDH) networks. It supports the construction of synchronization networks that support both the short-term stability requirements of SDH networks and the long-term stability requirements of digital switching networks (e.g. PSTN) connected to the SDH network. It applies to the design of new synchronization networks. It does not characterize existing synchronization networks based on PDH networks.

The present document specifies the rules and architectural principles the implementation of synchronization networks shall follow. This information is supplemented by EG 201 793 [7]. It gives guidance and examples how these rules and architectural principles can be used to set up a synchronization scheme for various network configurations.

Document History

June 1, 2002
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2-1: Synchronization Network Architecture Based on SDH Networks
A description is not available for this item.
EN 300 462-2-1
January 1, 2002
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2-1: Synchronization Network Architecture Based on SDH Networks
The present document specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the synchronization of Synchronous Digital...
August 1, 1999
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2-1: Synchronization Network Architecture
The present document specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the synchronization of Synchronous Digital...
May 1, 1998
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2-1: Synchronization Network Architecture
This European Standard (Telecommunications series) specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the synchronization...

References

Advertisement