ARMY - MIL-S-0053085A
SURVEY INSTRUMENT AUTOMATED, INTEGRATED
| Organization: | ARMY |
| Publication Date: | 8 June 1989 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This specification cove portable, medium-range, 2km through 7km, electro-optical distance and angle measuring equipment. Distances are measured using diode-emitted infrared modulated light waves. Angles are determined by electronic measurement. The AISI measuring unit will be solid-state construction and complete with accessories for unsupported operation.
The AISI shall be of the following types, as specified:
Type I - One Tenth (00.1") second AISI with EDM modular unit of 7 kilometer capability.
Type II - One Tenth (00.1") second AISI with EDM modular unit of 2 kilometer capability.
Class A - With winterization kit.
Class B - Without winterization kit.
intended Use:
The AISI shall be used to determine distances and directions for : field artillery weapons systems, establishing geodetic survey control, and construction surveys.
Document History