GMW14635

AIR Interface Attachments - Drive Point Dynamic Stiffness/Mobility Level Evaluation Procedure

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2005
Status: inactive
Page Count: 2
scope:

The Hand Held Force Input Frequency Response Function (FRF) Acquisition Master Test Procedure, GMW14181, and the Transducer Calibration Master Test Procedure, GMW14172, shall be referenced for more detailed information corresponding to the following procedure.

Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose.

Define the process for obtaining the drive point dynamic stiffness / mobility level of the AIR pump/bracket assembly at the vehicle attachment locations. These measurements are used to compare AIR attachment drive point dynamic stiffness/mobility to the specifications.

Foreword.

The attachment drive point dynamic stiffness / mobility of an isolated component is one of the factors affecting structure-borne noise. This quantity, with others, can be used to calculate forces into the body or to predict noise levels in the vehicle passenger compartment.

Applicability.

This test procedure is appropriate to use for all AIR pump and bracket assemblies. All passenger cars and light trucks with nonpowertrain mounted AIR pumps will use this test procedure.

 

Document History

October 1, 2018
Electrically Powered Component - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
A description is not available for this item.
November 1, 2013
Electrically Powered Component – Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
A description is not available for this item.
June 1, 2008
Electrically Powered Component - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
A description is not available for this item.
November 1, 2007
Electrically Powered Component - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
A description is not available for this item.
May 1, 2006
Secondary Air Injection Reaction, AIR, Interface Attachments - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
The Hand Held Force Input Frequency Response Function (FRF) Acquisition Master Test Procedure, GMW14181, and the Transducer Calibration Master Test Procedure, GMW14172, shall be referenced for more...
GMW14635
December 1, 2005
AIR Interface Attachments - Drive Point Dynamic Stiffness/Mobility Level Evaluation Procedure
The Hand Held Force Input Frequency Response Function (FRF) Acquisition Master Test Procedure, GMW14181, and the Transducer Calibration Master Test Procedure, GMW14172, shall be referenced for more...

References

Advertisement