NATO - STANAG 3797

Minimum Qualifications for Forward Air Controllers

inactive
Organization: NATO
Publication Date: 4 July 2003
Status: inactive
Page Count: 10
scope:

The aim of this agreement is to define minimum criteria under which:

a. A Forward Air Controller (FAC) is initially qualified "Limited Combat Ready (LCR)".

b. A FAC can upgrade to "Combat Ready (CR)" qualifications.

c. CR currencies are maintained.

d. Re-currency may be attained.

e. CR or LCR qualifications will be lost.

This will promote safety and flexibility of NATO forces when conducting Close Air Support (CAS). It may also enhance the rationalisation of FAC training.

Document History

September 8, 2016
JOINT TERMINAL ATTACK CONTROLLER PROGRAM
AIM The aim of this NATO standardization agreement (STANAG) is to respond to the following interoperability requirements.
February 4, 2014
MINIMUM QUALIFICATIONS FOR FORWARD AIR CONTROLLERS & LASER OPERATORS IN SUPPORT OF FORWARD AIR CONTROLLERS
A description is not available for this item.
July 10, 2013
MINIMUM QUALIFICATIONS FOR FORWARD AIR CONTROLLERS & LASER OPERATORS IN SUPPORT OF FORWARD AIR CONTROLLERS
AIM The aim of this NATO standardization agreement (STANAG) is to respond to the following interoperability requirements.
April 27, 2009
MINIMUM QUALIFICATIONS FOR FORWARD AIR CONTROLLERS & LASER OPERATORS IN SUPPORT OF FORWARD AIR CONTROLLERS
This STANAG covers the following: a. Certification and Qualification of an FAC. b. Loss of Qualification and Certification of an FAC. c. Re-Qualification and Re-Certification of an FAC d. Day...
August 17, 2006
Minimum Qualifications for Forward Air Controllers and Laser Operators in Support of Forward Air Controllers
AIM The aim of this agreement is to define the minimum criteria nder which: a. A Forward Air Controller (FAC)1 is qualified in specific control techniques. Nations will determine which control...
STANAG 3797
July 4, 2003
Minimum Qualifications for Forward Air Controllers
The aim of this agreement is to define minimum criteria under which: a. A Forward Air Controller (FAC) is initially qualified "Limited Combat Ready (LCR)". b. A FAC can upgrade to "Combat Ready (CR)"...
February 26, 1979
Minimum Qualifications for Forward Air Controllers
AIM The purpose of this agreement is to standardize the criteria under which a. a FAC may initially be qualified "combat ready (CR)" b. "combat ready" status may be maintained c. "combat ready"...
January 1, 1979
Minimum Qualifications for Forward Air Controllers
A description is not available for this item.
January 1, 1979
Minimum Qualifications for Forward Air Controllers
A description is not available for this item.

References

Advertisement