DSF/prEN 15417

Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Central heating systems): 91.140.10

Document History

July 17, 2006
Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW
This document applies to gas-fired central heating boilers, which are declared by the manufacturer to be ""condensing boilers"": - of types C (excluding appliances without a fan) and B, - using one...
DSF/prEN 15417
Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW
A description is not available for this item.
Advertisement