DIN EN ISO 14577-1

Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 1: Test method (ISO 14577-1:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2003
Status: inactive
Page Count: 30
ICS Code (Mechanical testing of metals): 77.040.10

Document History

November 1, 2015
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 1: Test method (ISO 14577-1:2015)
This part of ISO 14577 specifies the method of instrumented indentation test for determination of hardness and other materials parameters for the following three ranges: — macro range: 2 N ≤ F ≤ 30...
DIN EN ISO 14577-1
May 1, 2003
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 1: Test method (ISO 14577-1:2002)
A description is not available for this item.
Advertisement