CEN - EN ISO 1874-2

Plastics - Polyamide (PA) Moulding and Extrusion Materials - Part 2: Preparation of Test Specimens and Determination of Properties

inactive
Organization: CEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 16
ICS Code (Plastics): 83.080

Document History

November 1, 2012
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements...
December 1, 2006
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements...
December 1, 2006
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
A description is not available for this item.
EN ISO 1874-2
January 1, 1995
Plastics - Polyamide (PA) Moulding and Extrusion Materials - Part 2: Preparation of Test Specimens and Determination of Properties
A description is not available for this item.
Advertisement