DIN EN 301213-2
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 2: Frequency Division Multiple Access (FDMA) methods (Endorsement of the English version EN 301213-2 V 1.3.1 (2001-06) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
DIN EN 301213-2
November 1, 2003
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 2: Frequency Division Multiple Access (FDMA) methods (Endorsement of the English version EN 301213-2 V 1.3.1 (2001-06) as German standard)
A description is not available for this item.
October 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 2: Frequency Division Multiple Access (FDMA) methods (Endorsement of the English version EN 301213-2 V 1.2.1 (2000-09) as German Standard)
A description is not available for this item.
December 1, 2000
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 2: Frequency Division Multiple Access (FDMA) methods (Endorsement of the English version EN 301213-2 V 1.1.1 (1999-11) as German standard)
A description is not available for this item.