DIN EN 301819
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Common information Additional Network Feature (ANF) (ISO/IEC 15771 (1998), modified) (Endorsement of the English version EN 301819 V 1.1.1 (2000-10) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301819
June 1, 2001
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Common information Additional Network Feature (ANF) (ISO/IEC 15771 (1998), modified) (Endorsement of the English version EN 301819 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.