NPFC - MIL-G-44419
GLOVES, MEN'S AND WOMEN'S, INTERMEDIATE COLD/WET
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 9 October 1990 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This specification covers one type of glove constructed with a leather shell, waterproof insert and an insulated lining.
intended Use:
The gloves are intended as protection from environmental conditions for the hands of soldiers performing their mission in intermediate cold and wet climates encompassing approximately a 0°F to... View More
Document History
February 23, 2021
GLOVES, MEN’S AND WOMEN’S, INTERMEDIATE COLD/WET
The gloves are intended to provide environmental protection in intermediate cold and wet climates (0°F to 40°F temperature range). They may be worn alone or over lightweight glove inserts. The gloves...
April 12, 2006
GLOVES, MEN'S AND WOMEN'S, INTERMEDIATE COLD/WET
The gloves are intended as protection from environmental conditions for the hands of soldiers performing their mission in intermediate cold and wet climates encompassing approximately a 0 °F to 40 °F...
MIL-G-44419
October 9, 1990
GLOVES, MEN'S AND WOMEN'S, INTERMEDIATE COLD/WET
The gloves are intended as protection from environmental conditions for the hands of soldiers performing their mission in intermediate cold and wet climates encompassing approximately a 0°F to 40°F...