DS/EN 12590

Textiles - Industrial sewing threads made wholly or partly from synthetic fibres

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 July 2000
Status: active
Page Count: 26
ICS Code (Yarns): 59.080.20
scope:

This standard specifies requirements for industrial sewing threads containing synthetic material. The specifications are based on breaking force in relation to the thread size. Threads which are for use in the garment trade have specified colour fastness and boiling water shrinkage requirements.

Document History

DS/EN 12590
July 21, 2000
Textiles - Industrial sewing threads made wholly or partly from synthetic fibres
This standard specifies requirements for industrial sewing threads containing synthetic material. The specifications are based on breaking force in relation to the thread size. Threads which are for...
Advertisement