DS/ISO 5173

Fusion welded butt joints in steel - Transverse root and face bend test

inactive
Organization: DS
Publication Date: 1 January 1982
Status: inactive
Page Count: 4
ICS Code (Welded joints and welds): 25.160.40
scope:

The standard specifies two methods for making transverse root and face bend tests on test pieces taken from a fusion welded butt joint in order to assess ductility or absence of defects on the surface in tension of the joint itself. It also gives the dimensions of the test piece.

Document History

February 2, 2023
Destructive tests on welds in metallic materials – Bend tests
This document specifies a method for making transverse root, face and side bend tests on test specimens taken from butt welds, butt welds with cladding (subdivided into welds in clad plates and clad...
DS/ISO 5173
January 1, 1982
Fusion welded butt joints in steel - Transverse root and face bend test
The standard specifies two methods for making transverse root and face bend tests on test pieces taken from a fusion welded butt joint in order to assess ductility or absence of defects on the...
Destructive tests on welds in metallic materials – Bend tests
A description is not available for this item.
Advertisement