DS/EN 13025-3

Packaging - Light gauge metal containers - Part 3: Removable head (open head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 November 2005
Status: active
Page Count: 10
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

Part 3 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity, round cylindrical and tapered removable head containers with steel and tinplate thickness not exceeding 0,49 mm.
Recommended dimensions related to this range of nominal filling volumes are shown in Tables 1 and 2 of this European Standard.

Document History

DS/EN 13025-3
November 22, 2005
Packaging - Light gauge metal containers - Part 3: Removable head (open head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml
Part 3 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity, round cylindrical and tapered removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...
Advertisement