ETSI - TS 101 852-1-1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Cell Based Convergence Layer; Part 1: Common Part; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Porforma

inactive
Organization: ETSI
Publication Date: 1 December 2001
Status: inactive
Page Count: 15
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Cell based Convergence Layer for Hiperlan 2; Part 1: Common Part, as defined in TS 101 763-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

The present document details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.

Document History

July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Cell based Convergence Layer; Part 1: Common part; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
TS 101 852-1-1
December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Cell Based Convergence Layer; Part 1: Common Part; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Porforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Cell based Convergence Layer for Hiperlan 2; Part 1: Common Part, as defined in TS 101 763-1...

References

Advertisement