ISO 4064-2
Measurement of water flow in fully charged closed conduits - Meters for cold potable water and hot water - Part 2: Installation requirements
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2005 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Water supply systems): | 91.140.60 |
Document History
October 9, 2023
Water meters for cold potable water and hot water — Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:xxx|OIML R...
June 1, 2014
Water meters for cold potable water and hot water - Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
ISO 4064-2
October 15, 2005
Measurement of water flow in fully charged closed conduits - Meters for cold potable water and hot water - Part 2: Installation requirements
A description is not available for this item.
June 1, 2001
Measurement of Water Flow in Closed Conduits - Meters for Cold Potable Water - Part 2: Installation Requirements and Selection
A description is not available for this item.
January 1, 1978
Measurement of Water Flow in Closed Conduits - Meters for Cold Potable Water - Part 2: Installation Requirements Addendum 1: Parallel and Multiple Meter Operation
A description is not available for this item.