DS/EN ISO 9241-8

Ergonomic requirements for office work with visual display terminals (VDTs) - Part 8: Requirements for displayed colours

inactive, Most Current
Organization: DS
Publication Date: 14 November 1997
Status: inactive
Page Count: 36
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This standard describes minimum ergonomic requirements and recommendations to be applied to colours assigned to text and graphic applications and images in which colours are discretely assigned. The specifications in this standard exclude photorealistic images and graphics. This standard applies to both hardware and software for visual display terminals, because both these sources control the presentation and appearance of colour on the display screen.

Document History

DS/EN ISO 9241-8
November 14, 1997
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 8: Requirements for displayed colours
This standard describes minimum ergonomic requirements and recommendations to be applied to colours assigned to text and graphic applications and images in which colours are discretely assigned. The...

References

Advertisement