DS/EN 814-3
Air conditioners and heat pumps with electrically driven compressors - Cooling mode - Part 3: Requirements
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 June 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of EN 814 specifies minimum requirements which ensure that an air or water cooled air conditioner, air/air or water/air heat pump, with electrically driven compressor, is fitted for the use designated by the manufacturer, when used in cooling mode. When these units are used in heating mode by reversing the refrigerating cycle, then EN 255-4 applies.
Document History
DS/EN 814-3
June 10, 1997
Air conditioners and heat pumps with electrically driven compressors - Cooling mode - Part 3: Requirements
This part of EN 814 specifies minimum requirements which ensure that an air or water cooled air conditioner, air/air or water/air heat pump, with electrically driven compressor, is fitted for the use...