GMNA - GM6202M

Material and Performance Requirements for Induction Hardened Type TR (Thread Rolling) Tapping Screws

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2005
Status: inactive
Page Count: 6
scope:

This standard covers material and performance requirements applicable to Type TR (thread rolling) tapping screws, heat treated to achieve properties comparable to GM500M (9.8) metric screws and GM275M inch screws with induction hardened points, in sizes 5 mm (No. 10 inch) and larger, which are suitable for use in general engineering and structural attachments.

Note: This specification is intended to supersede the following GM specifications. GM6171M (a) for metric Type TR tapping screws in the 5 through 14 mm sizes GM6010M for Type TT tapping screws of 5/16-18 inch and larger sizes.

Document History

June 1, 2007
Material and Performance Requirements for Induction Hardened Type TR (Thread Rolling) Tapping Screws
This standard covers material and performance requirements applicable to Type TR (thread rolling) tapping screws, heat treated to achieve properties comparable to GM500M (9.8) metric screws and...
GM6202M
April 1, 2005
Material and Performance Requirements for Induction Hardened Type TR (Thread Rolling) Tapping Screws
This standard covers material and performance requirements applicable to Type TR (thread rolling) tapping screws, heat treated to achieve properties comparable to GM500M (9.8) metric screws and...
April 1, 2004
Material and Performance Requirements for Induction Hardened Type TR (Thread Rolling) Tapping Screws
1 Scope This standard covers material and performance requirements applicable to Type TR (thread rolling) tapping screws, heat treated to achieve properties comparable to GM500M (9.8) metric screws...
April 1, 1989
Material and Performance Requirements for Induction Hardened Type TR (Thread Rolling) Tapping Screws
1 SCOPE. This standard covers material and performance requirements applicable to Type TR (thread rolling) tapping screws, heat treated to achieve properties comparable to GM500M(9.8) metric screws...

References

Advertisement