FAA-ER-2861

U.S. DEPARTMENT OF TRANSPORTATION FEDERAL AVIATION ADMINISTRATION ENGINEERING AND MODIFICATION REQUIREMENTS FOR EXISTING ENGINE GENERATORS IN ARTCCS

active, Most Current
Organization: FAA
Publication Date: 1 October 1989
Status: active
Page Count: 27
scope:

This section defines the requirements for modifying the engine speed/load control system, the generator voltage control system, the synchronizing controls and engine remote alarms, and for inspection, testing of the existing 550 kW diesel engine/generator sets in Air Route Traffic Control Centers (ARTCCs) and the Mike Monroney Aeronautical Center in Oklahoma City.

Document History

FAA-ER-2861
October 1, 1989
U.S. DEPARTMENT OF TRANSPORTATION FEDERAL AVIATION ADMINISTRATION ENGINEERING AND MODIFICATION REQUIREMENTS FOR EXISTING ENGINE GENERATORS IN ARTCCS
This section defines the requirements for modifying the engine speed/load control system, the generator voltage control system, the synchronizing controls and engine remote alarms, and for...

References

Advertisement