DS/EN ISO/IEC 9646-2
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 2: Abstract Test Suite specification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 3 July 1996 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This part of the standard specifies the requirements and gives guidance for the production of system-independent conformance test suites for one or more OSI specifications. In particular, it is applicable to the production of all OSI conformance testing specifications including all draft versions of such conformance testing specifications.
Document History
DS/EN ISO/IEC 9646-2
July 3, 1996
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 2: Abstract Test Suite specification
This part of the standard specifies the requirements and gives guidance for the production of system-independent conformance test suites for one or more OSI specifications. In particular, it is...