ETSI - EN 302 093-3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Point-to-Point Multiconnection Bearer Control Specification in a Separated Call and Bearer Environment; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification

inactive
Organization: ETSI
Publication Date: 1 March 2000
Status: inactive
Page Count: 11
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for the bearer control protocol for point-to-point multiconnection calls of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 302 093-1 [1].

A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

June 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Point-to-Point Multiconnection Bearer Control Specification in a Separated Call and Bearer Environment; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
EN 302 093-3
March 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Point-to-Point Multiconnection Bearer Control Specification in a Separated Call and Bearer Environment; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of...
July 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Point-to-Point Multiconnection Bearer Control Specification in a Separated Call and Bearer Environment; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of...

References

Advertisement