NPFC - DOD-C-24596
COATING COMPOUNDS, NONFLAMING, FIRE-PROTECTIVE (METRIC)
| Organization: | NPFC |
| Publication Date: | 6 November 1979 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers nonflaming and fire-protective coatings which are suitable for use where air pollution regulations apply for solvents in paints, and for application over certain selected surfaces.
Coating compounds covered by this specification shall be of the following types, classes, and applications, as specified (see 6.2):
Type I - Non-intumescent, nonflaming. Type II - Intumescent, fire-protective. Class 1 - Surface ship, general usage. Class 2 - Submarine, general usage. Class 3 - Submarine (underway use only) (see 6.1.2). Application A - Steel. Application B - Aluminum. Application C - Fiber reinforced plastics (FRP). Application D - Wood. Application E - Elastomeric foam insulation.
intended Use:
These coatings are intended for application as a fire-protective coating for steel, aluminum, and nonmetallic substrates. Wherever possible, the coating should be applied over a surface that has... View More
Document History