NPFC - MIL-DTL-3971/2
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE II, 120V, 60CPS AND 120V, 400CPS GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
| Organization: | NPFC |
| Publication Date: | 24 January 2001 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete requirements for procuring meters described herein shall consist of this document and the issue in effect of MIL-DTL-3971. TABLE I. Specification data for type II meters.
DASH NO. FIG A B C D E F G Grade Hz Range Readout
--------------------
Notes:
1. Dimensions are in inches (in.)
2. Tolerances: Dimensional ± 0.015 in., bolt holes ±.005 in. unless otherwise indicated. Angular ± 0.5°.
3. Range and readout are in hours and tenths of hours.
Document History