ASTM International - ASTM C212-00

Standard Specification for Structural Clay Facing Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 5
ICS Code (Refractories): 81.080
scope:

1.1 This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings.

1.2 The property requirements of this standard apply at the time of purchase. The use of results from testing of tile extracted from masonry structures for determining conformance or non-conformance to the property requirements (Section 6 and 7) of this standard is beyond the scope of this standard.

1.3 Tile covered by this standard are manufactured from clay, shale, or similar naturally occurring substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements of this specification. (See firing and fired bondin Terminology C43.)

1.4 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Document History

June 1, 2022
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay loadbearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. 1.2...
June 1, 2021
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay loadbearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. 1.2...
January 1, 2020
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay loadbearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings....
June 1, 2017
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay loadbearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings....
February 1, 2014
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings....
December 15, 2013
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings....
June 1, 2010
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. 1.2...
June 1, 2006
Standard Specification for Structural Clay Facing Tile
This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. Two...
ASTM C212-00
November 10, 2000
Standard Specification for Structural Clay Facing Tile
1.1 This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. 1.2...
January 1, 1960
Standard Specification for Structural Clay Facing Tile
A description is not available for this item.
January 1, 1960
Standard Specification for Structural Clay Facing Tile
A description is not available for this item.
Advertisement