DS/EN ISO 9046

Building construction – Jointing products – Determination of adhesion/cohesion properties of sealants at constant temperature

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 January 2006
Status: active
Page Count: 14
ICS Code (Binders. Sealing materials): 91.100.50
scope:

The standard specifies a method of determining adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.

Document History

April 12, 2021
Building and civil engineering sealants – Determination of adhesion/cohesion properties at constant temperature (ISO 9046:2021)
The document specifies a method for the determination of the adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in buildings and civil engineering works.
DS/EN ISO 9046
January 19, 2006
Building construction – Jointing products – Determination of adhesion/cohesion properties of sealants at constant temperature
The standard specifies a method of determining adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.
Buildings and civil engineering works – Sealants – Determination of adhesion/cohesion properties at constant temperature (ISO/DIS 9046:2020)
The document specifies a method for the determination of the adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in buildings and civil engineering works.
Advertisement