DS/EN 12312-8
Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms
| Organization: | DS |
| Publication Date: | 7 June 2005 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of maintenance stairs and platforms when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and maintenance and handling agencies. This document applies to: - self-propelled maintenance stairs and platforms; - towable maintenance stairs and platforms equipped with powered means, e.g. for height adjustment, stabilizers, designed for aircraft maintenance purposes including access to the aircraft (Examples see Annex A). NOTE 1 Powered should be also understood as manual effort stored in springs or hydraulic accumulators, etc., the dangerous action of which can be produced or can continue after the manual effort has ceased or directly applied manual effort for lifting or lowering loads. NOTE 2 Those clauses of this document that can apply may also be used as a guideline for the design of towable maintenance stairs and platforms without powered means. This document does not apply to: - maintenance docks either fixed to the ground or moveable only for docking procedure. This document does not establish requirements for noise and vibration. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This document does not deal with hazards in respect to a standard automotive chassis and from other vehicles on the apron. This Part of EN 12312 is not applicable to maintenance stairs and platforms which are manufactured before the date of publication of this standard by CEN.
Document History