ASME B29.23M

Flexible Chain Couplings

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1985
Status: inactive
Page Count: 13
scope:

(This Foreword is not part of ANSI/ASME B29.23M-1985.)

This Standard is intended to fulfill the need for control of dimensional specifications for flexible chain couplings with covers that utilize a roller chain or silent chain as the coupling medium. Metric equivalents of all dimensions and capacities are given.

This Standard was first submitted by the Chain Coupling Committee of the Roller Chain Technical Committee of the American Chain Association and utilizes information supplied by the members as well as the AGMA Standard Nos. 510.02, 511.02, 512.03, 513.01, and 515.01 pertaining to flexible couplings. Approval of this Standard was granted by the ASME Standards Committee B29 and the ASME.

The American National Standards Institute, Inc., approved this Standard on April 10, 1985.

Document History

June 15, 1985
Flexible Chain Couplings
This Standard is intended to fulfill the need for control of dimensional specifications for flexible chain couplings with covers that utilize a roller chain or silent chain as the coupling medium....
ASME B29.23M
January 1, 1985
Flexible Chain Couplings
(This Foreword is not part of ANSI/ASME B29.23M-1985.) This Standard is intended to fulfill the need for control of dimensional specifications for flexible chain couplings with covers that utilize a...

References

Advertisement