FORD ESB-M1C41-B

GREASE, LITHIUM SOAP BASE - NGLI #2

inactive
Buy Now
Organization: FORD
Publication Date: 9 October 1985
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a lithium soap base, waterproof, filled, mineral oil, high temperature lubricant.

Document History

October 9, 2008
GREASE, LITHIUM SOAP BASE, NLGI #2 - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lithium soap base, waterproof, filled, mineral oil, high temperature lubricant.
October 21, 2003
GREASE, LITHIUM SOAP BASE, NGLI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a lithium soap base, waterproof, filled, mineral oil, high temperature lubricant.
January 27, 2003
GREASE, LITHIUM SOAP BASE - NGLI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a lithium soap base, waterproof, filled, mineral oil, high temperature lubricant.
FORD ESB-M1C41-B
October 9, 1985
GREASE, LITHIUM SOAP BASE - NGLI #2
1. SCOPE The material defined by this specification is a lithium soap base, waterproof, filled, mineral oil, high temperature lubricant.

References

Advertisement