DS/EN 301067-5 V1.1.3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network

inactive
Organization: DS
Publication Date: 15 July 2000
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This fifth part of EN 301 067 specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for connection negotiation during call/connection establishment phase of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 067-1 [1].

Document History

July 15, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&T P) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation...
DS/EN 301067-5 V1.1.3
July 15, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
This fifth part of EN 301 067 specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T...
Advertisement