ARMY - MIL-T-49056A

TEST SET, TRANSPONDER SET AN/APM-305A

inactive
Organization: ARMY
Publication Date: 1 September 1983
Status: inactive
Page Count: 48
scope:

This specification covers one type test set which is used in conjunction with the AN/USM-281 Oscilloscope, or equivalent, and the AN/APM-239 Transponder Bench Test Set to check, maintain, and calibrate IFF (Identification-Friend-or-Foe) Transponders. The test set is designated Test Set, Transponder Set AN/APM-305A.

intended Use:

Test Set, Transponder Set AN/APM-305A will be specifically used to align, calibrate and troubleshoot transponder systems, such as the AN/APX-72 at direct and general support levels of maintenance.... View More

Document History

March 29, 1996
TEST SET, TRANSPONDER SET AN/APM-305A
A description is not available for this item.
October 26, 1989
TEST SET, TRANSPONDER SET AN/APM-305A
A description is not available for this item.
MIL-T-49056A
September 1, 1983
TEST SET, TRANSPONDER SET AN/APM-305A
This specification covers one type test set which is used in conjunction with the AN/USM-281 Oscilloscope, or equivalent, and the AN/APM-239 Transponder Bench Test Set to check, maintain, and...
May 1, 1975
TEST SET, TRANSPONDER SET AN/APM-305A
A description is not available for this item.

References

Advertisement