SAE International - AMS4987B
Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength
active
Buy Now
Organization: | SAE International |
Publication Date: | 21 October 2002 |
Status: | active |
description:
This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.
Document History
AMS4987B
October 21, 2002
Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.