AIR FORCE - MIL-L-9031

LENS CONE, AERIAL CAMERA, TYPE C-7, 12 INCH F/6.3, 9 X 18 INCH FORMAT

active, Most Current
Organization: AIR FORCE
Publication Date: 7 August 1953
Status: active
Page Count: 10
scope:

This specification covers one type of 12-inch f/6.3, 9 × 18 inch format, aircraft reconnaissance camera lens cone, utilizing and intra-lens shutter and diaphragm, designated Type C-7. The lens cone is intended for use with the Type D-3 camera body, and is a component of the KA-1( ) camera.

Document History

MIL-L-9031
August 7, 1953
LENS CONE, AERIAL CAMERA, TYPE C-7, 12 INCH F/6.3, 9 X 18 INCH FORMAT
This specification covers one type of 12-inch f/6.3, 9 × 18 inch format, aircraft reconnaissance camera lens cone, utilizing and intra-lens shutter and diaphragm, designated Type C-7. The lens cone...
Advertisement