IEC 61076-3-106
Connectors for electronic equipment – Product requirements – Part 3-106: Rectangular connectors – Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating the IEC 60603-7 series interface Numéro de référence Reference number CEI/IEC 61076-3-106:2006
| Organization: | IEC |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 constitutes the detail specification in the IEC system for electronic components for 8-way connectors for frequencies up to 600 MHz.
This part of IEC 61076 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in the IEC 60603-7 series to IP65 and IP67 ratings according to IEC 60529, for use in industrial environments.
The housings cover a variety of different locking mechanisms according to this part of IEC 61076 and a variety of different mounting configurations and termination types which are detailed in the IEC 60603-7 series.
Common mating configuration for all variants are defined in IEC 60603-7. The mating dimensions for the housings under Clause 3 allow the mating conditions under IEC 60603-7 to be fulfilled.
The fully assembled variants (connectors) described in this part of IEC 61076 incorporate fully compliant IEC 60603-7 series fixed and free connectors.
Document History