BSI - DD 122

Open Systems Interconnection: Use of X.25 to Provide the Connection-Oriented Network Service

inactive, Most Current
Organization: BSI
Publication Date: 28 June 1985
Status: inactive
Page Count: 82
ICS Code (Open systems interconnection in general): 35.100.01
scope:

Specifies two methods of providing the OSI connection-oriented network service through the use of the X.25 packet level protocol. These are: mapping X.25 (1984) directly to the CONS primitives and use of a subnetwork dependent convergence protocol for use with X.25 (1980).

Document History

DD 122
June 28, 1985
Open Systems Interconnection: Use of X.25 to Provide the Connection-Oriented Network Service
Specifies two methods of providing the OSI connection-oriented network service through the use of the X.25 packet level protocol. These are: mapping X.25 (1984) directly to the CONS primitives and...
Advertisement