DLA - SMD-5962-88736 REV A

MICROCIRCUIT, DIGITAL, MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 12 March 1992
Status: active
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29FCT520A Multilevel pipeline register (see figure 1) 02 29FCT521A Multilevel pipeline register (see figure 1) 03 29FCT520B Multilevel pipeline register (see figure 1) 04 29FCT521B Multilevel pipeline register (see figure 1)

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Terminal voltage with respect to ground range- - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output current- - - - - - - - - - - - - - - - - - - - 100 mA Maximum power dissipation (PD) 1/- - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (0JC) - - - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum Logic low voltage (VIL)- - - - - - - - - - - - - 0.8 V dc Minimum Logic high voltage (VIH) - - - - - - - - - - - - 2.0 V dc Case operating temperature (TC)- - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-88736 REV A
March 12, 1992
MICROCIRCUIT, DIGITAL, MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
May 3, 1990
MICROCIRCUIT, DIGITAL, MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement