AWWA C901

Polyethylene (PE) Pressure Pipe and Tubing, 1/2 in. (13 mm) Through 3 in, (76 mm), for Water Service

inactive
Buy Now
Organization: AWWA
Publication Date: 27 June 1996
Status: inactive
Page Count: 28

Document History

October 26, 2020
Polyethylene (PE) Pressure Pipe and Tubing, 3⁄4 In. (19 mm) Through 3 In. (76 mm), for Water Service
This standard describes polyethylene (PE) pressure pipe and tubing made from material having standard PE code designation PE4710* and intended for use in potable water, reclaimed water, and...
June 11, 2017
Polyethylene (PE) Pressure Pipe and Tubing, 3/4 In. (19 mm) Through 3 In. (76 mm), for Water Service
This standard describes polyethylene (PE) pressure pipe and tubing made from material having standard PE code designation PE4710* and intended for use in potable water, reclaimed water, and...
June 8, 2008
Polyethylene (PE) Pressure Pipe and Tubing, 1/2 in. (13 mm) Through 3 in. (76 mm), for Water Service
This standard describes polyethylene (PE) presssure pipe and tubing made from material having standard PE code designations PE 2406, PE 3406, and PE 3408 and primarily intended for use in the...
June 16, 2002
Polyethylene (PE) Pressure Pipe and Tubing, 1/2 in. (13 mm) Through 3 in. (76 mm), for Water Service
This standard describes polyethylene (PE) presssure pipe and tubing made from material having standard PE code designations PE 2406, PE 3406, and PE 3408 and primarily intended for use in the...
June 27, 1996
Polyethylene (PE) Pressure Pipe and Tubing, 1/2 in. (13 mm) Through 3 in, (76 mm), for Water Service
A description is not available for this item.
AWWA C901
June 27, 1996
Polyethylene (PE) Pressure Pipe and Tubing, 1/2 in. (13 mm) Through 3 in, (76 mm), for Water Service
A description is not available for this item.
January 24, 1988
Polyethylene (PE) Pressure Pipe and Tubing, 1⁄2 In. Through 3 In., for Water Service
A description is not available for this item.
January 28, 1978
Polyethylene (PE) Pressure Pipe, Tubing, and Fittings, 1⁄2 In. Through 3 In., for Water
A description is not available for this item.

References

Advertisement