ISO 2431

Paints and Varnishes - Determination of Flow Time by Use of Flow Cups

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 1993
Status: inactive
Page Count: 17
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products.

This International Standard specifies a method for determining the flow time of paints, varnishes and related products that may be used to control consistency. A method for the adjustment of paints to the correct application consistency at the application temperature is described in annex A.

Four flow cups of similar dimensions, but having orifice diameters of 3 mm, 4 mm, 5 mm and 6 mm, are specified. The method for their calibration is given.

The method is limited to testing materials for which the break point of the flow from the orifice of the flow cup can be determined with certainty. This point is difficult to determine and reproduce for materials with flow times in excess of 100 s due to slowing-down effects.

Document History

June 1, 2019
Paints and varnishes - Determination of flow time by use of flow cups
This document specifies a method for determining the flow time of paints, varnishes and related products that can be used to control consistency. Four flow cups of similar dimensions, but having...
November 15, 2011
Paints and varnishes - Determination of flow time by use of flow cups
This International Standard specifies a method for determining the flow time of paints, varnishes and related products that can be used to control consistency. Four flow cups of similar dimensions,...
ISO 2431
February 15, 1993
Paints and Varnishes - Determination of Flow Time by Use of Flow Cups
This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. This International Standard specifies a method for...

References

Advertisement