NPFC - MIL-DTL-13169

WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)

inactive
Buy Now
Organization: NPFC
Publication Date: 11 November 2006
Status: inactive
Page Count: 9
scope:

This specification covers one type of single-conductor, AWG No 18, stranded, electrical wire, insulated for voltages up to and including 1,000 volts root mean square (rms) with Buna-S compound. Wire covered by this specification is classified as type TL-G. This wire is primarily intended for use as instrument test leads.

intended Use:

The wire covered by this specification is most commonly used as instrument test leads.

Document History

July 18, 2017
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
This specification covers one type of single-conductor, AWG No 18, stranded, electrical wire, insulated for voltages up to and including 1,000 volts root mean square (rms) with Buna-S compound. Wire...
November 3, 2011
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
This specification covers one type of single-conductor, AWG No 18, stranded, electrical wire, insulated for voltages up to and including 1,000 volts root mean square (rms) with Buna-S compound. Wire...
MIL-DTL-13169
November 11, 2006
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
This specification covers one type of single-conductor, AWG No 18, stranded, electrical wire, insulated for voltages up to and including 1,000 volts root mean square (rms) with Buna-S compound. Wire...
October 27, 2000
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
This specification covers one type of single-conductor, AWG No 18, stranded, electrical wire, insulated for voltages up to and including 1,000 volts root mean square (rms) with Buna-S compound. Wire...
June 16, 1997
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
A description is not available for this item.
September 19, 1988
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
A description is not available for this item.
August 1, 1959
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
This specification has been approved by the Department of Defense and is mandatory for use by the Departments of the Army, the Navy and the Air Force. This specification covers single-conductor, AWG...
January 2, 1958
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
A description is not available for this item.
August 29, 1957
WIRE, ELECTRICAL (FOR INSTRUMENT TEST LEADS)
A description is not available for this item.

References

Advertisement