DS/ISO 9073-3

Textiles – Test methods for nonwovens – Part 3: Determination of tensile strength and elongation

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 December 1993
Status: active
Page Count: 6
ICS Code (Textile fabrics): 59.080.30
scope:

The standard specifies a method for the determination of the tensile properties of nonwovens by the cut strip method.

Document History

June 27, 2023
Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method
This document specifies a test method for the determination of the breaking force and elongation of nonwovens using a strip method in conditioned or wet state. This test method describes two...
DS/ISO 9073-3
December 1, 1993
Textiles – Test methods for nonwovens – Part 3: Determination of tensile strength and elongation
The standard specifies a method for the determination of the tensile properties of nonwovens by the cut strip method.
Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method
Application of a force longitudinally to a test piece of a specified length and width at a constant rate of extension. Determination of values for breaking strength and elongation from the recorded...
Advertisement