DIN EN 301815-4

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Quality of Service class and parameters indication at call/connection establishment - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user (Endorsement of the English version EN 301815-4 V 1.1.1 (2002-10) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 July 2003
Status: active
Page Count: 1
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

DIN EN 301815-4
July 1, 2003
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Quality of Service class and parameters indication at call/connection establishment - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user (Endorsement of the English version EN 301815-4 V 1.1.1 (2002-10) as German standard)
A description is not available for this item.
Advertisement