NPFC - MIL-PRF-19500/515
SEM ICON DUCTOR DEVICE, TRANSISTOR, PN P, SI LI CON, POW ER TYPE 2N6378,2N6379 JAN, JANTX, JANTXV, JANC AND JANHC
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 July 1999 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the performance requirements for PNP silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type.
Document History
February 4, 2022
TRANSISTOR, PNP, SILICON, POWER, THROUGH HOLE, TYPES 2N6378 AND 2N6379, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANHC
Scope.
This specification covers the performance requirements for PNP silicon, through hole power transistors for power applications. Three levels of product assurance (JAN, JANTX, and JANTXV) are...
September 16, 2016
TRANSISTOR, PNP, SILICON, POWER, THROUGH HOLE, TYPES 2N6378 AND 2N6379, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for PNP silicon, through hole power transistors for power applications. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided...
January 22, 2016
TRANSISTOR, PNP, SILICON, POWER, THROUGH HOLE, TYPES 2N6378 AND 2N6379, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for PNP silicon, through hole power transistors for power applications. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided...
January 19, 2012
Semiconductor Device, Transistor, PNP, Silicon, Power, Types 2N6378 and 2N6379, JAN, JANTX, JANTXV, and JANHC
This specification covers the performance requirements for PNP silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in...
March 12, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N6378 AND 2N6379, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for PNP silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in...
December 19, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPE 2N6378, 2N6379, JAN, JANTX, JANTXV, JANHC AND JANHC
A description is not available for this item.
MIL-PRF-19500/515
July 25, 1999
SEM ICON DUCTOR DEVICE, TRANSISTOR, PN P, SI LI CON, POW ER TYPE 2N6378,2N6379 JAN, JANTX, JANTXV, JANC AND JANHC
This specification covers the performance requirements for PNP silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in...
March 15, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPE 2N6378, 2N6379, JAN, JANTX, JANTXV, JANHC AND JANHC
This specification covers the detail requirements for PNP silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500.
See 3.3 and...
April 1, 1992
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPE 2N6378, 2N6379, JANTX, JANTXV AND JANC
This specification covers the detail requirements for PNP silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. For JANC (see...
September 30, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPE 2N6378, TX2N6378, TXV2N6378, 2N6379, TX2N6379, TXV2N3679
A description is not available for this item.
April 22, 1983
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPE 2N6378, TXV2N6378, TXV2N6378, 2N6379, TX2N6379, TXV2N6379
A description is not available for this item.
March 25, 1976
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPE 2N6378, TX2N6378, TXV2N6378, 2N6379, TX2N6379, TXV2N6379
A description is not available for this item.