DS/EN 301486-6 V1.1.1

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM traffic descriptor modification with negotiation by the connection owner; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network

active, Most Current
Organization: DS
Publication Date: 15 February 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the network Abstract Test Suite (ATS) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [9]) of implementations conforming to the standards for the signalling user-network layer 3 specification for ATM traffic descriptor modification with negotiation by the connection owner of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 486-1 [1].

Document History

DS/EN 301486-6 V1.1.1
February 15, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM traffic descriptor modification with negotiation by the connection owner; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
The present document specifies the network Abstract Test Suite (ATS) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [9]) of...
Advertisement