CEN - EN 4012
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated - Classification: 1 500 MPa (at ambient temperature)/425 degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 1, 2004
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated - Classification: 1 500 MPa (at ambient temperature)/425 degrees C
A description is not available for this item.
EN 4012
January 1, 2003
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated - Classification: 1 500 MPa (at ambient temperature)/425 degrees C
A description is not available for this item.