DS 2131.2

Pipes, fittings and joints of polyethylene type PEM and PEH for buried gas pipe lines

inactive, Most Current
Organization: DS
Publication Date: 1 January 1982
Status: inactive
Page Count: 22
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Gas supply systems): 91.140.40
scope:

This standard refers to pipes, fittings and joints of PEM and PEH for buried gas pipelines for a maximum working pressure of 0,4 MPa (4 bar) and a maximum temperature of 20 deg. C. The standard specifies requirements for pipes, fittings and welded joints between pipes and between pipes and fittings made in conformity with this standard. The standard also deals with requirements for instructions for use manuals, control and marking.

Document History

DS 2131.2
January 1, 1982
Pipes, fittings and joints of polyethylene type PEM and PEH for buried gas pipe lines
This standard refers to pipes, fittings and joints of PEM and PEH for buried gas pipelines for a maximum working pressure of 0,4 MPa (4 bar) and a maximum temperature of 20 deg. C. The standard...
Advertisement