DS/ISO/IEC 14608-1

Information technology - Open Systems Interconnection - The Directory: Directory Access Protocol - Protocol Implementation Conformance Statement (PICS) Proforma

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Application layer): 35.100.70
scope:

This Recommendation /International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the Directory Access Protocol (DAP) specified in the 1988 CCITT Rec. X.500-Series/ISO/IEC 9594:1990. This PICS proforma is in compliance with the relevant requirements, and in accordane with the relevant guidance given in ITU-T Rec. X.296/ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation/International Standard.

Document History

DS/ISO/IEC 14608-1
October 22, 1997
Information technology - Open Systems Interconnection - The Directory: Directory Access Protocol - Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation /International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the Directory Access Protocol (DAP) specified in the 1988 CCITT Rec....
Advertisement