BSI - BS 2000-319
Bitumen and bituminous binders Determination of kinematic viscosity
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 20 |
Document History
January 1, 2014
Bitumen and bituminous binders — Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are...
January 1, 2007
Bitumen and bituminous binders — Determination of kinematic viscosity
A description is not available for this item.
BS 2000-319
January 1, 2000
Bitumen and bituminous binders Determination of kinematic viscosity
A description is not available for this item.